location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2FR85A-AE
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2022 12:03:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm)
  • - ZINK (Zero ink) Borderless printing
  • - Bluetooth USB port
More>>>
Short summary description HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm):
This short summary of the HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket Plus, ZINK (Zero ink), 313 x 400 DPI, 2.3" x 3.4" (5.8x8.6 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm):
This is an auto-generated long summary of HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm) based on the first three specs of the first five spec groups.

HP Sprocket Plus. Print technology: ZINK (Zero ink), Maximum resolution: 313 x 400 DPI. Maximum print size: 2.3" x 3.4" (5.8x8.6 cm). Borderless printing. Bluetooth. Direct printing. Product color: White

Printing
Borderless printing *
Yes
Print technology *
ZINK (Zero ink)
Maximum resolution *
313 x 400 DPI
Features
Market positioning *
Home & office
Product color *
White
Built-in display
No
Input & output capacity
Total input capacity
10 sheets
Maximum input capacity
10 sheets
Paper handling
Maximum print size *
2.3" x 3.4" (5.8x8.6 cm)
Ports & interfaces
Direct printing *
Yes
PictBridge *
No
USB port *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
Yes
Performance
Internal memory
512 MB
Card reader integrated
No
Compatible memory cards
MicroSD (TransFlash)
Power
Power source *
Battery
Power consumption (printing) *
17,6 W
Power consumption (standby)
0,75 W
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
900 mAh
Battery voltage
7,4 V
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-30 - 70 °C
Operating relative humidity (H-H)
5 - 70%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
142 mm
Depth
86 mm
Height
18 mm
Weight
204 g
Packaging data
Quick start guide
Yes
Warranty card
Yes
Other features
LED indicators
Yes
Battery level indicator
Yes
Source Review comments Score
91mobiles.com
Updated:
2019-12-02 04:14:11
In an era of digital photography and Instagram, the need for printed photographs and sentiments attached are fast waning. Film cameras and hard copies of photographs are more of a quirk and novelty today than anything else. It's this aspect of printed pho...
Bottom line By now, I think I would have successfully established that the HP Sprocket Pluck is a fancy gadget which falls more into the novelty category. With a price tag of Rs 8,999, it's not cheap and after factoring in the cost of the paper you will have to buy i...
0%
gadgetreview.com
Updated:
2020-07-16 04:58:13
Our top pick, the Polaroid ZIP, is a fast and portable photo printer that works with the free Polaroid app to seamlessly print out your digital photos on the go, no computer connection necessary. Keep reading to see more of our top picks.Award: Top PickWH...
0%