location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 i5-8600 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MRR02_Z0VR_991_CTO
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iMac Intel® Core™ i5 i5-8600 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 i5-8600 3,1 GHz
  • - 68,6 cm (27") 5K Ultra HD 5120 x 2880
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB SSD Card reader integrated
  • - AMD Radeon Pro 575X 8 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - macOS Mojave 10.14
More>>>
Short summary description Apple iMac Intel® Core™ i5 i5-8600 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver:
This short summary of the Apple iMac Intel® Core™ i5 i5-8600 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 68,6 cm (27"), 5K Ultra HD, Intel® Core™ i5, 16 GB, 512 GB, macOS Mojave 10.14

Long summary description Apple iMac Intel® Core™ i5 i5-8600 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 i5-8600 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: 5K Ultra HD, Display resolution: 5120 x 2880 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3,1 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon Pro 575X. Built-in camera. Operating system installed: macOS Mojave 10.14. Product color: Silver

Source Review comments Score
barefeats.com
Updated:
2020-03-01 15:48:34
April 25th, 2019 by rob-ART morgan, mad scientistCan a 2019 iMac i9 replace your 'legacy' Mac Pro? It depends on what you run.GRAPH LEGENDiMac 8-core i9 + Vega 48 = 2019 iMac 27-inch, 3.6GHz 8-core Intel Core i9 processor, 32GB 2666MHz DDR4 memory...
0%
barefeats.com
Updated:
2020-03-01 15:48:34
April 19th, 2019 by rob-ART morgan, mad scientistMore of how the 'high-end' 2019 iMac 27-inch performs compares to the 'low-end' 2017 iMac Pro.GRAPH LEGENDiMac 8-core i9 = 2019 iMac 27-inch, 3.6GHz 8-core Intel Core i9 processor, 32GB 2666MHz DDR4 m...
0%
appleinsider.com
Updated:
2020-03-01 15:48:34
The new iMac 5K may look the same as the old one, but even at the low-end with new faster internals, this will be the go-to machine looking for a monstrous Apple display and solid performance.2019 iMac 5K base model2019 iMac 5K designiMac 5K RAM door2019...
80%
zdnet.com
Updated:
2020-03-01 15:48:34
Hardware normally takes centre stage at Apple's big keynote events, but the recent unveiling of Apple News+, TV+ and Apple Card services overshadowed a number of significant hardware updates. Along with new versions of the iPad Air and iPad Mini, and the...
Good 6-core CPUs now standard, Improved GPU performance, Extensive BTO options...
Bad Expensive...
Bottom line The overlap between the iMac and iMac Pro ranges is a little puzzling, but the improved performance of the 2019 iMac will be welcomed by owners of older Mac models who have eyed the iMac Pro with envy and empty pockets. The iMac Pro - with up to 18 cores...
85%
tomsguide.com
Updated:
2020-03-01 15:48:34
Get it. If you're a fan of the old iMac and want faster performance, then this all-in-one is right for you. Just bring your own pair of speakers.The iMac that I tested costs $1,849 and comes with a six-core Intel Core i5-8500 processor, an AMD Radeon Pro...
Good Sleek aluminum desig, Vivid 4K displa, Strong performance...
Bad Thick bezel, No height adjustmen, Shrill speakers...
Bottom line The Apple iMac 21.5-inch (2019) looks too familiar on the outside, but it has the power you want on the inside. The 8th Gen Core i5 processor and AMD Radeon Pro Vega should satisfy everyone from students to creative pros on a budget, and the vivid 4K disp...
70%
appleinsider.com
Updated:
2020-03-01 15:48:34
We've been using and testing the new 2019 iMac 4K for about two weeks now, and while the spec bump is greatly appreciated, an otherwise unchanged machine is more iterative than transformative.2019 21.5-inch iMac 4K2019 21.5-inch iMac 4K vents2019 21.5-inc...
80%
pcmag.com
Updated:
2020-03-01 15:48:34
The main improvements Apple has made to its 2019 iMac all-in-ones (AIOs) are their upgraded silicon engines. The best of these—an Intel Core i9 CPU and an AMD Radeon Pro Vega 48 GPU—are the sole province of the 27-inch 2019 iMac, and you have to pay signi...
Good Gorgeous Retina display, Time-tested, stylish exterior and high attention to detail, macOS Mojave packs lots of useful basic functionality...
Bad Expensive as configured, Relatively slow Fusion Drive in test model, Thick screen borders, relative to panel size, No dedicated HDMI or DisplayPort video output...
Bottom line The 2019 reboot of Apple's iMac 21.5-inch is worth a look if you need a small-screen all-in-one desktop. On the whole, though, its 27-inch sibling is more versatile and a better performance value...
70%
tomsguide.com
Updated:
2020-03-01 15:48:34
The new iMac is an excellent all-in-one for creative professionals, thanks to its gorgeous 5K display, breakneck speeds and powerful speakers.Our $3,449 review unit came equipped with a 9th Gen 3.6Ghz 8-core Intel Core i9 CPU, 16GB of RAM, a 512GB SSD and...
Good Gorgeous 5K displa, Blistering spee, Improved graphics performanc, Sleek (albei, aging) design...
Bad Thick bezel, No touch-screen optio, No height adjustmen, Ports are rear-mounted...
Bottom line The new 27-inch iMac takes one of our favorite all-in-ones and gives it a significant speed boost. The 9th Gen Intel Core i9 CPU and Radeon Vega 48 GPU in our review unit crushed every benchmark we threw at them. There are plenty of other reasons to buy t...
80%
pcmag.com
Updated:
2020-03-01 15:48:34
Does America's love affair with mobile apps and the Apple iPhone leave any room for the iMac, the all-in-one computer that firmly cemented Apple as one of the world's most iconic brands? The iMac's latest update suggests that Apple knows the iMac is still...
Good Gorgeous Retina display, Sleek styling and extreme attention to detail, Top-notch computing performance, Solid sound quality, Excellent software bundle...
Bad Expensive as configured, Small storage capacity, No HDMI or dedicated DisplayPort output, Lacks height adjustment, No touch screen...
Bottom line With a newly available Intel Core i9 CPU and updated AMD Radeon Pro graphics, the 2019 reboot of the 27-inch Apple iMac all-in-one is now as powerful as it is beautiful...
80%
pcmag.com
Updated:
2020-08-18 14:59:41
Does America's love affair with mobile apps and the Apple iPhone leave any room for the iMac, the all-in-one computer that firmly cemented Apple as one of the world's most iconic brands? The iMac's latest update suggests that Apple knows the iMac is still...
Good Gorgeous Retina display, Sleek styling and extreme attention to detail, Top-notch computing performance, Solid sound quality, Excellent software bundle...
Bad Expensive as configured, Small storage capacity, No HDMI or dedicated DisplayPort output, Lacks height adjustment, No touch screen...
Bottom line With a newly available Intel Core i9 CPU and updated AMD Radeon Pro graphics, the 2019 reboot of the 27-inch Apple iMac all-in-one is now as powerful as it is beautiful...
80%
Brand Image Article code product Stock Price from
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4086_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4085_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4081_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 3 TB Fusion Drive AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_408_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4079_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4077_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4075_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4074_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4073_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4071_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)