location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 912 Office Value Pack ink cartridge 3 pc(s) Original Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
912 Office Value Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6JR41AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808401329 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:52:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Aug 2022
Product end of life date
Bullet Points HP 912 Office Value Pack ink cartridge 3 pc(s) Original Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Standard Yield
  • - Color ink page yield: 315 pages
  • - Color ink cartridges quantity: 3
  • - Brand compatibility: HP
  • - 3 pc(s)
More>>>
Short summary description HP 912 Office Value Pack ink cartridge 3 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This short summary of the HP 912 Office Value Pack ink cartridge 3 pc(s) Original Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 912 Office Value Pack, Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 2,93 ml, 3 pc(s), Multi pack

Long summary description HP 912 Office Value Pack ink cartridge 3 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 912 Office Value Pack ink cartridge 3 pc(s) Original Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 912 Office Value Pack. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Color ink page yield: 315 pages, Color ink volume: 2,93 ml, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP OfficeJet 8012, 8013, 8014, 8015, 8017, 8022 / HP OfficeJet Pro 8020, 8022, 8023, 8024, 8025, 8028, 8035
Quantity per pack *
3 pc(s)
Color ink cartridges quantity
3
Color ink volume
2,93 ml
Color ink page yield *
315 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
6JR41AE
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
221 mm
Depth
39 mm
Height
312 mm
Package width
221 mm
Weight & dimensions
Package depth
39 mm
Package height
312 mm
Package weight
1,09 kg
Packaging content
Sheets quantity
125 sheets
Paper size
21x29.7 cm
Logistics data
Pallet width
120 cm
Pallet length
80 cm
Pallet height
113,7 cm
Quantity per pallet
243 pc(s)
Number of cartons per pallet
27 pc(s)
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
9 pc(s)
Pallet weight
301,56 g
Master (outer) case width
246 mm
Master (outer) case length
385 mm
Master (outer) case height
331 mm
Quantity per master (outer) case
9 pc(s)
Master (outer) case weight
10,43 g
Master (outer) case gross weight (imperial)
10,4 kg (23 lbs)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1137 mm
Pallet dimensions (W x D x H) (imperial)
1199,9 x 800,1 x 1136,9 mm (47.2 x 31.5 x 44.8")
Pallet weight (imperial)
301,6 kg (664.8 lbs)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)