Fujitsu logo

Fujitsu GL9000 mouse Right-hand USB Type-A Laser 1600 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211111
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu GL9000 mouse Right-hand USB Type-A Laser 1600 DPI:

Fujitsu GL9000, Right-hand, Laser, USB Type-A, 1600 DPI, Black

Long summary description Fujitsu GL9000 mouse Right-hand USB Type-A Laser 1600 DPI:

Fujitsu GL9000. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons quantity: 10. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.