location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 11A3540 printer ribbon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11A3540
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11A3540 show
Show alternative article codes used in the online market place
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:14:35
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lexmark 11A3540 printer ribbon Black:
This short summary of the Lexmark 11A3540 printer ribbon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 11A3540, Lexmark 2380, 2381, 2390, 2391, 2480, 2481, 2490, 2491, 2580, 2580n, 2581, 2581n, 2590, 2590n,..., Black, 4000000 characters, Black, 94 mm, 31 mm

Long summary description Lexmark 11A3540 printer ribbon Black:
This is an auto-generated long summary of Lexmark 11A3540 printer ribbon Black based on the first three specs of the first five spec groups.

Lexmark 11A3540. Compatibility: Lexmark 2380, 2381, 2390, 2391, 2480, 2481, 2490, 2491, 2580, 2580n, 2581, 2581n, 2590, 2590n,..., Printing colors: Black, Print yield: 4000000 characters. Package width: 94 mm, Package depth: 31 mm, Package height: 112 mm. Package dimensions (WxDxH): 94 x 31 x 112 mm. Quantity per pallet: 2016 pc(s). Archival storage life: 1,5 year(s)

Performance
Color
No
Printing colors
Black
Print yield
4000000 characters
Product color
Black
Compatibility *
Lexmark 2380, 2381, 2390, 2391, 2480, 2481, 2490, 2491, 2580, 2580n, 2581, 2581n, 2590, 2590n, 2591, 2591n
Packaging data
Package width
94 mm
Packaging data
Package depth
31 mm
Package height
112 mm
Package weight
55 g
Package type
Box
Other features
Archival storage life
1,5 year(s)
Package dimensions (WxDxH)
94 x 31 x 112 mm
Logistics data
Quantity per pallet
2016 pc(s)
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Lexmark 1040995 printer ribbon Black Lexmark 1040995 printer ribbon Black
(show image)
1040995 1040995 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 6408 Nylon-Farbband printer ribbon Black Lexmark 6408 Nylon-Farbband printer ribbon Black
(show image)
1040990 6408 Nylon-Farbband 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 1040998 printer ribbon Black Lexmark 1040998 printer ribbon Black
(show image)
1040998 1040998 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Printer Ribbons (6/Pack) printer ribbon Lexmark Printer Ribbons (6/Pack) printer ribbon
(show image)
1040888 Printer Ribbons (6/Pack) 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 3262/5262 General Purpose Nylon Black Ribbon printer ribbon Lexmark 3262/5262 General Purpose Nylon Black Ribbon printer ribbon
(show image)
7819690 3262/5262 General Purpose Nylon Black Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 13L0034 printer ribbon Black Lexmark 13L0034 printer ribbon Black
(show image)
13L0034 13L0034 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)