StarTech.com logo

StarTech.com 4 Port USB 2.0 CardBus Adapter interface cards/adapter

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53927
Info modified on:
18 May 2018, 15:18:14
Short summary description StarTech.com 4 Port USB 2.0 CardBus Adapter interface cards/adapter:

StarTech.com 4 Port USB 2.0 CardBus Adapter, CardBus, Black, White, 55 mm, 120 mm, 25 mm, 220 g

Long summary description StarTech.com 4 Port USB 2.0 CardBus Adapter interface cards/adapter:

StarTech.com 4 Port USB 2.0 CardBus Adapter. Host interface: CardBus. Product color: Black, White. Width: 55 mm, Depth: 120 mm, Height: 25 mm. Data transfer rate: 480 Mbit/s, Connectivity technology: Wired, Minimum system requirements: PC - Intel Pentium 2 400MHz, Intel Celeron 900MHz, AMD Athlon Mac - G3

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.