location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MLDW2AM/A mobile device charger Smartwatch White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLDW2AM/A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLDW2AM/A
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2019 14:41:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MLDW2AM/A mobile device charger Smartwatch White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Smartwatch
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - Contact
More>>>
Short summary description Apple MLDW2AM/A mobile device charger Smartwatch White AC Indoor:
This short summary of the Apple MLDW2AM/A mobile device charger Smartwatch White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MLDW2AM/A, Indoor, AC, White

Long summary description Apple MLDW2AM/A mobile device charger Smartwatch White AC Indoor:
This is an auto-generated long summary of Apple MLDW2AM/A mobile device charger Smartwatch White AC Indoor based on the first three specs of the first five spec groups.

Apple MLDW2AM/A. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartwatch. Product color: White

Source Review comments Score
gottabemobile.com
Updated:
2020-01-01 07:54:15
Within several months of the Apple Watch releasing, tons of accessories made their way into the market, especially all kinds of charging docks . However, Apple recently released its own charging dock for its Apple Watch. Here are my thoughts about it so f...
0%
ilounge.com
Updated:
2020-01-01 07:54:18
Apple Watch Magnetic Charging Dock lives up to Apple's minimal aesthetic, packaging included. A simple, soft white circle with a microfiber bottom, the dock is slightly larger than 4” in diameter and weighs 5.6 ounces — enough to keep it from moving aroun...
Bottom line Apple has been introducing more first-party accessories for its devices recently, and part of this push is the company's own Apple Watch Magnetic Charging Dock ($79). The white dock features the inductive Apple charging connector built into its center, wh...
65%
appleinsider.com
Updated:
2020-01-01 07:54:18
Apple dipped a toe into the world of fashion with Apple Watch and Apple Watch accoutrements, including a tie-up with Hermes, but we think the company's latest accessory is also one of its most elegant. And it's a dock...
Good Striking design, Solid build quality and materials, Includes 2m Lightning cable...
Bad Expensive...
Bottom line The Magnetic Charging Dock's inconspicuous launch belies its importance as a harbinger of Apple design, which seems on course to blur the line between tech and fashion. That said, the dock's spaceship-esque design is at odds with almost all current Apple...
90%