location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S101 Black 2,5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S101
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5UU40AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424650453 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 742480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 00:00:47
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description HP S101 Black 2,5 W:
This short summary of the HP S101 Black 2,5 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP S101, 2,5 W, 6 Ω, Black, 40 mm, 274 mm, 48 mm

Long summary description HP S101 Black 2,5 W:
This is an auto-generated long summary of HP S101 Black 2,5 W based on the first three specs of the first five spec groups.

HP S101. RMS rated power: 2,5 W. Impedance: 6 Ω. Product color: Black. Width: 40 mm, Depth: 274 mm, Height: 48 mm. Frequency range: 140 - 200000 Hz

Audio
RMS rated power *
2,5 W
Soundbar speaker
Impedance
6 Ω
Features
Product color *
Black
On/off switch
Yes
Weight & dimensions
Width
40 mm
Weight & dimensions
Depth
274 mm
Height
48 mm
Weight
300 g
Cord length
1,8 m
Logistics data
Harmonized System (HS) code
85182200
Other features
Frequency range
140 - 200000 Hz
Manual
Yes
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Czech Republic 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)