location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts RAM-GDS-SKIN-SAM39 mobile phone case 14,7 cm (5.8") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAM-GDS-SKIN-SAM39
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-GDS-SKIN-SAM39
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442007354 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2022 08:39:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points RAM Mounts RAM-GDS-SKIN-SAM39 mobile phone case 14,7 cm (5.8") Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 14,7 cm (5.8") Samsung
  • - Black
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Short summary description RAM Mounts RAM-GDS-SKIN-SAM39 mobile phone case 14,7 cm (5.8") Cover Black:
This short summary of the RAM Mounts RAM-GDS-SKIN-SAM39 mobile phone case 14,7 cm (5.8") Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts RAM-GDS-SKIN-SAM39, Cover, Samsung, Galaxy S9, 14,7 cm (5.8"), Black

Long summary description RAM Mounts RAM-GDS-SKIN-SAM39 mobile phone case 14,7 cm (5.8") Cover Black:
This is an auto-generated long summary of RAM Mounts RAM-GDS-SKIN-SAM39 mobile phone case 14,7 cm (5.8") Cover Black based on the first three specs of the first five spec groups.

RAM Mounts RAM-GDS-SKIN-SAM39. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S9, Maximum screen size: 14,7 cm (5.8"), Surface coloration: Monochromatic, Product color: Black

Brand Image Article code product Stock Price from
RAM Mounts

RAM Mounts IntelliSkin HD mobile phone case 14,7 cm (5.8") Cover Black
(show image)
RAM-GDS-SKIN-SAM39HD IntelliSkin HD 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-GDS-SKIN-SAM45 mobile phone case 14 cm (5.5") Skin case Black
(show image)
RAM-GDS-SKIN-SAM45 RAM-GDS-SKIN-SAM45 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-GDS-SKIN-SAM44 mobile phone case 12,7 cm (5") Cover Black
(show image)
RAM-GDS-SKIN-SAM44 RAM-GDS-SKIN-SAM44 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-GDS-SKIN-SAM42 mobile phone case 16,3 cm (6.4") Skin case Black
(show image)
RAM-GDS-SKIN-SAM42 RAM-GDS-SKIN-SAM42 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)