Nokia logo

Nokia N73 6,1 cm (2.4") 1100 mAh Pink

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60491
Info modified on:
22 Sept 2023, 15:03:26
Short summary description Nokia N73 6,1 cm (2.4") 1100 mAh Pink:

Nokia N73, 6,1 cm (2.4"), 240 x 320 pixels, Pink

Long summary description Nokia N73 6,1 cm (2.4") 1100 mAh Pink:

Nokia N73. Display diagonal: 6,1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1100 mAh. Product color: Pink. Weight: 116 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.