Epson logo

Epson SureColor SC-T7200D MFP large format printer Inkjet Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121940
Info modified on:
14 Mar 2024, 19:19:05
Short summary description Epson SureColor SC-T7200D MFP large format printer Inkjet Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:

Epson SureColor SC-T7200D MFP, Inkjet, 2880 x 1440 DPI, ESC/P-R, HP-GL/2, PostScript 3, Cyan, Magenta, Matte black, Photo black, Yellow, Colour copying, Colour scanning

Long summary description Epson SureColor SC-T7200D MFP large format printer Inkjet Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:

Epson SureColor SC-T7200D MFP. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC/P-R, HP-GL/2, PostScript 3. Copying: Colour copying. Scanning: Colour scanning, Maximum media thickness: 1,5 mm. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.