Axis 5570E PRINT SERVER, AXIS Etrax 100LX, 100 MHz, 8 MB, 2 MB, Ethernet LAN, • AXIS ThinWizard for installation, configuration,monitoring and firmware upgrading of multiple...
Axis 5570E PRINT SERVER. Processor model: AXIS Etrax 100LX, Processor frequency: 100 MHz. Internal memory: 8 MB, Flash memory: 2 MB. Network connection type: Ethernet LAN. Management protocols: • AXIS ThinWizard for installation, configuration,monitoring and firmware upgrading of multiple.... Safety: EN 60950