location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco WS-X4748-RJ45V+E network switch module Fast Ethernet, Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-X4748-RJ45V+E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-X4748-RJ45V+E show
Show alternative article codes used in the online market place
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 23:11:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco WS-X4748-RJ45V+E network switch module Fast Ethernet, Gigabit Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fast Ethernet, Gigabit Ethernet 10,100,1000 Mbit/s
  • - Data transfer rate: 1 Gbit/s
  • - Quality of Service (QoS) support
  • - Power over Ethernet (PoE)
More>>>
Short summary description Cisco WS-X4748-RJ45V+E network switch module Fast Ethernet, Gigabit Ethernet:
This short summary of the Cisco WS-X4748-RJ45V+E network switch module Fast Ethernet, Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco WS-X4748-RJ45V+E, Fast Ethernet, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3x, IEEE 802.3z, 24 Gbit/s, 1 Gbit/s, 183330 h

Long summary description Cisco WS-X4748-RJ45V+E network switch module Fast Ethernet, Gigabit Ethernet:
This is an auto-generated long summary of Cisco WS-X4748-RJ45V+E network switch module Fast Ethernet, Gigabit Ethernet based on the first three specs of the first five spec groups.

Cisco WS-X4748-RJ45V+E. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3x, IEEE 802.3z. Switching capacity: 24 Gbit/s, Data transfer rate: 1 Gbit/s. Mean time between failures (MTBF): 183330 h, Compatibility: Cisco Catalyst 4503-E, 4506-E, 4507R+E, 4510R+E, 4507R-E, 4510R-E. Certification: ROHS5, Safety: UL 1950, EN 60950, CSA-C22.2 no 950, IEC 950, IEC 60950-1, 2nd Ed. EN 60950-1, 2nd Ed. UL 60950-1,..., Electromagnetic compatibility: FCC 15J Class A, VCCI Class A, CE Marking, EN 55022 Class A, EN 55024 Class A, CISPR 22 Class A,.... Dimensions (WxDxH): 362 x 273 x 30 mm

Brand Image Article code product Stock Price from
Cisco

Cisco WS-X4712-SFP+E++= network switch module
(show image)
WS-X4712-SFP+E++= WS-X4712-SFP+E++= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X4748-RJ45-E++= network switch module Fast Ethernet, Gigabit Ethernet
(show image)
WS-X4748-RJ45-E++= WS-X4748-RJ45-E++= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X4640-CSFP-E network switch module Gigabit Ethernet
(show image)
WS-X4640-CSFP-E WS-X4640-CSFP-E 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X4748-SFP-E network switch module Fast Ethernet, Gigabit Ethernet
(show image)
WS-X4748-SFP-E WS-X4748-SFP-E 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X4712-SFP-E network switch module
(show image)
WS-X4712-SFP-E WS-X4712-SFP-E 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X4748-RJ45-E= network switch module Fast Ethernet, Gigabit Ethernet
(show image)
WS-X4748-RJ45-E= WS-X4748-RJ45-E= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X4612-SFP-E network switch module Gigabit Ethernet
(show image)
WS-X4612-SFP-E WS-X4612-SFP-E 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X4712-SFP+E network switch module
(show image)
WS-X4712-SFP+E WS-X4712-SFP+E 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X4612-SFP-E network switch module Gigabit Ethernet
(show image)
WS-X4612-SFP-E= WS-X4612-SFP-E 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X4712-SFP+E= network switch module
(show image)
WS-X4712-SFP+E= WS-X4712-SFP+E= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)