location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2355dn Laser A4 600 x 1200 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2355dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-34529 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116055310 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 2355dn Laser A4 600 x 1200 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 600 x 1200 DPI
  • - Printing colors: Black
  • - A4 33 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 360 MHz
  • - 20,2 kg
More>>>
Short summary description DELL 2355dn Laser A4 600 x 1200 DPI 33 ppm:
This short summary of the DELL 2355dn Laser A4 600 x 1200 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2355dn, Laser, Mono printing, 600 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description DELL 2355dn Laser A4 600 x 1200 DPI 33 ppm:
This is an auto-generated long summary of DELL 2355dn Laser A4 600 x 1200 DPI 33 ppm based on the first three specs of the first five spec groups.

DELL 2355dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
8,5 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Time to first copy (black, normal)
15 s
Maximum number of copies
199 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, File, USB
Image formats supported
BMP, JPG, TIF
Input color depth
24 bit
Grayscale levels
8
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Fax memory
4 MB
Fax forwarding
Yes
Fax broadcasting
409 locations
Features
Recommended duty cycle
1000
Maximum duty cycle *
80000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
Multi-purpose tray media types
Letterhead
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Multi-Purpose Tray media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP(DHCP, DNS, 9100, LPR, SNMP, HTTP, HTTPS, IPPS, LDAPSIPSec), EtherTalk
Performance
Maximum internal memory
512 MB
Internal memory *
256 MB
Processor frequency
360 MHz
Sound pressure level (quiet mode)
30 dB
Sound power level (standby)
52 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10,9 cm (4.3")
Power
Power consumption (average operating)
502 W
Power consumption (PowerSave)
11,36 W
Power consumption (standby)
57 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
ROHS, EN 55022:2006 +A1:2007 / CISPR 22:2005 + A1:2005, EN 61000-3-3; EN55024; FCC CFR Title 47, Part 15 Class B / Part 68; ICES-003, Issue 4, CE GOST, SABS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
20,2 kg
Packaging content
Bundled software
SmartThru Office2 Dell Scan Manager Dell Toner Management System Dell Printer Status Monitor Printer Setting Utility Set IP Address Utility Firmware Upgrade Utility Dell Printer Configuration Web Tool (EWS)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
465 x 445 x 460 mm
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan
Current rating
3,5 A
Fax compatibility
ITU-T G3
Energy saving mode
Yes
Package dimensions (WxDxH)
558 x 555 x 615 mm
Source Review comments Score
computershopper.com
Updated:
2012-03-17 02:23:23
Over the past few months, we've tested and reviewed a whole bunch of Dell monochrome laser printers. Among them were a high-end Dell multifunction model (the $1,299 3335dn) and an entry-level one for small and home office (SOHO), the $199...
Good Fast print, copy, scan performance, Relatively inexpensive cost per page, Double-sided document feeder, Color touch screen...
Bad Slow software installation, Expensive...
Bottom line With its superior performance and ease of use, this above-average mono-laser all-in-one printer will easily fit into any SOHO environment. Money-conscious offices will want to look for a sale, though...
78%
pcmag.com
Updated:
2012-03-17 02:23:23
Mono laser multi-function printers (MFPs) tend to be fairly generic in what they can do. They may stand out for fast speed, high quality output, or excellent paper handling, but there's generally little else to talk about. The Dell 2355dn Multifunction...
Good Color touch screen controls. Prints, scans, and faxes even over a network. Standalone copier and fax.
Bad Although the basics like speed and output quality are sufficient for a small office or workgroup, they aren't particularly impressive.
Bottom line The Dell 2355dn Multifunction Mono Laser Printer delivers acceptable speed, output quality, and paper handling paired with an exceptional wealth of features. Buy it now...
60%
toptenreviews.com
Updated:
2012-03-17 02:23:23
The Dell 2355dn is a black and white multifunctional laser printer. Even though this printer may lack color printing capabilities, it can print, copy, scan and fax. The printer is a little large for a laser printer, but it offers an excellent touchscre...
Bottom line The Dell 2355dn is a high-performing multifunctional laser printer, but the lack of color is a large drawback...
75%
Brand Image Article code product Stock Price from
DELL C1765nfw LED A4 600 x 600 DPI 15 ppm Wi-Fi DELL C1765nfw LED A4 600 x 600 DPI 15 ppm Wi-Fi
(show image)
210-41120 C1765nfw
DELL C1765nf Laser A4 600 x 600 DPI 15 ppm DELL C1765nf Laser A4 600 x 600 DPI 15 ppm
(show image)
210-41119 C1765nf
DELL 2335dn Laser A4 600 x 600 DPI 35 ppm DELL 2335dn Laser A4 600 x 600 DPI 35 ppm
(show image)
210-34455 2335dn
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)