location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LW - Multi-Purpose Labels - 25 x 25 mm - S0929120 White Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LW - Multi-Purpose Labels - 25 x 25 mm - S0929120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0929120 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3501170929124 show
Category:
Print your own professional looking labels!
Printer Labels Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DYMO LW - Multi-Purpose Labels - 25 x 25 mm - S0929120 White Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Self-adhesive printer label
  • - Square White
  • - Material: Paper
  • - Adhesive type: Removable
  • - Labels per pack: 750 pc(s)
More>>>
Short summary description DYMO LW - Multi-Purpose Labels - 25 x 25 mm - S0929120 White Self-adhesive printer label:
This short summary of the DYMO LW - Multi-Purpose Labels - 25 x 25 mm - S0929120 White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LW - Multi-Purpose Labels - 25 x 25 mm - S0929120, White, Self-adhesive printer label, Paper, Removable, Square, LabelWriter

Long summary description DYMO LW - Multi-Purpose Labels - 25 x 25 mm - S0929120 White Self-adhesive printer label:
This is an auto-generated long summary of DYMO LW - Multi-Purpose Labels - 25 x 25 mm - S0929120 White Self-adhesive printer label based on the first three specs of the first five spec groups.

DYMO LW - Multi-Purpose Labels - 25 x 25 mm - S0929120. Product color: White, Label type: Self-adhesive printer label, Material: Paper. Label width: 2,5 cm, Label height: 2,5 cm, Weight: 117 g. Labels per pack: 750 pc(s), Labels per roll: 750 pc(s)

Brand Image Article code product Stock Price from
DYMO

DYMO LW White Self-adhesive printer label
(show image)
S0722520 LW
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)