location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z440 Intel® Xeon® E5 v4 E5-1650V4 64 GB DDR4-SDRAM 1 TB SSD Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z440
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3DP81US
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:32:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z440 Intel® Xeon® E5 v4 E5-1650V4 64 GB DDR4-SDRAM 1 TB SSD Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Workstation Black
  • - Intel® Xeon® E5 v4 E5-1650V4 3,6 GHz
  • - 64 GB DDR4-SDRAM
  • - 1 TB SSD
  • - Ethernet LAN 10,100,1000 Mbit/s
More>>>
Short summary description HP Z440 Intel® Xeon® E5 v4 E5-1650V4 64 GB DDR4-SDRAM 1 TB SSD Mini Tower Workstation Black:
This short summary of the HP Z440 Intel® Xeon® E5 v4 E5-1650V4 64 GB DDR4-SDRAM 1 TB SSD Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z440, 3,6 GHz, Intel® Xeon® E5 v4, E5-1650V4, 64 GB, DDR4-SDRAM, 1 TB

Long summary description HP Z440 Intel® Xeon® E5 v4 E5-1650V4 64 GB DDR4-SDRAM 1 TB SSD Mini Tower Workstation Black:
This is an auto-generated long summary of HP Z440 Intel® Xeon® E5 v4 E5-1650V4 64 GB DDR4-SDRAM 1 TB SSD Mini Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z440. Processor frequency: 3,6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Chassis type: Mini Tower. Product type: Workstation. Weight: 11 kg. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-1650V4
Processor cores
6
Processor threads
12
Processor boost frequency
4 GHz
Processor frequency *
3,6 GHz
Processor socket
LGA 2011-v3
Processor cache
15 MB
Processor cache type
Smart Cache
Bus type
QPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-1600 v4
Processor codename
Broadwell
Thermal Design Power (TDP)
140 W
Tcase
69 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
1,54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133, 2400 MHz
Memory bandwidth supported by processor (max)
76,8 GB/s
Memory
Internal memory *
64 GB
Maximum internal memory *
256 GB
Internal memory type
DDR4-SDRAM
Memory slots
8x DIMM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
On/off button
Yes
Design
Chassis type *
Mini Tower
Product color *
Black
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
Intel® C612
Audio chip
Realtek ALC221
Product type *
Workstation
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2P7
Scalability
1S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
92994
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP segment
Business
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
169 mm
Depth *
445 mm
Height *
432 mm
Weight *
11 kg
Packaging content
Display included *
No
Source Review comments Score
cadalyst.com
Updated:
2019-11-14 04:00:03
As luck would have it, we've had a trio of Premium 1S machines come through our doors recently, one from each of three workstation vendors: Maingear's Quantum F131 , Dell's Precision 5810 , and HP's Z440, reviewed here.System FeaturesBack in 2009, HP laun...
Good Excellent balance of price and performance, PCI Express–based Z Turbo SSD...
Bad PSU cannot be swapped out easily...
Bottom line HP isn't the top-selling workstation vendor on the planet for nothing. Its chief competitors, Dell and Lenovo, have both raised the competitive pressure, but HP is holding its ground with solid, sensible, and innovative products, including the Z440. Along...
50%