location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS Pro 6, 12TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS Pro 6, 12TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RNDP6620-200EUS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ReadyNAS Pro 6, 12TB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 6
  • - 2,8 GHz
  • - 1
  • - DHCP server iSCSI support
  • - OLED
  • - 300 W
More>>>
Short summary description NETGEAR ReadyNAS Pro 6, 12TB:
This short summary of the NETGEAR ReadyNAS Pro 6, 12TB data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ReadyNAS Pro 6, 12TB, 12 TB

Long summary description NETGEAR ReadyNAS Pro 6, 12TB:
This is an auto-generated long summary of NETGEAR ReadyNAS Pro 6, 12TB based on the first three specs of the first five spec groups.

NETGEAR ReadyNAS Pro 6, 12TB. Total installed storage capacity: 12 TB, Storage drive capacity: 2 TB, Storage drive interface: Serial ATA II. Processor frequency: 2,8 GHz. Internal memory: 1 GB, Maximum RAM supported: 4 GB. Supported network protocols: CIFS/SMB, AFP 3.1, NFS v2/v3, HTTP/S, FTP/S, IPv6, Maximum data transfer rate: 1000 Mbit/s. Number of fans: 1 fan(s), Display type: OLED

Source Review comments Score
whichnas.net
Updated:
2011-08-17 18:53:49
The NETGEAR ReadyNAS PRO launched last year Quarter 4 2008. It was met with vigorous enthusiasm as finally there was an option aside from the ReadyNAS NV+, a 4 bay product that was holding up the Netgear ReadyNAS flag since its buyout of Infrant Techno...
Bottom line The ReadyNAS PRO is a well designed and solid 6-bay NAS that will appease business users and is aptly capable for functioning as a multimedia device in any home. The performance ratio is splendid being slightly below the QNAP TS-809PRO but still hits a...
82%
smallnetbuilder.com
Updated:
2011-08-17 18:53:49
Updated 2/7/2009: Added link to retest article. Updated 11/21/2008: Explanatory notes added in Performance sections Five drives used to be the top end in NASes, established two years ago by Thecus N5200. This year, QNAP joined Thecus in the five-dri...
Good High performance, Extensive feature set, Many backup options, Root shell access, Userexpandable RAM up to 4 GB...
Bad Expensive...
Bottom line Fast, fully-featured, six-drive expensive NAS...
0%
infoworld.com
Updated:
2011-10-21 01:48:13
You are previewing premium content. Become an Insider to read the full article. Netgear is the leader in this segment of the NAS market, and it's easy to see why. The hardware is solidly built, and the software makes it quick and simple for almost a...
0%
decryptedtech.com
Updated:
2014-09-26 01:16:11
We have our third victim… um test subject in our continuing Network Attached Storage (NAS) device reviews. This time it is from a company with a fair recognizable name in the industry, NETGEAR. For many the name NETGEAR means low cost consumer networking...
Bottom line NETGEAR's ReadNAS Pro 6 is looking to be a very well build and design product. It is very sturdy and has more than enough power to keep things moving. We might have opted to put a little more memory into the system, but with the cost of memory right now i...
0%
Country Distributor
United Kingdom 1 distributor(s)