HTC logo

HTC HD7 10,9 cm (4.3") Single SIM Windows Phone 7 3G 1230 mAh Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17728
Info modified on:
21 Oct 2022, 10:32:10
Short summary description HTC HD7 10,9 cm (4.3") Single SIM Windows Phone 7 3G 1230 mAh Black:

HTC HD7, 10,9 cm (4.3"), 480 x 800 pixels, 1 GHz, Windows Phone 7, Black

Long summary description HTC HD7 10,9 cm (4.3") Single SIM Windows Phone 7 3G 1230 mAh Black:

HTC HD7. Display diagonal: 10,9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 7. Battery capacity: 1230 mAh. Product color: Black. Weight: 162 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.