location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Fingerprint mouse Office USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Fingerprint Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4TS44ET
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP USB Fingerprint mouse Office USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical Black
  • - USB Type-A
  • - Scroll type: Wheel
  • - Power source: Cable 1,8 m
More>>>
Short summary description HP USB Fingerprint mouse Office USB Type-A Optical:
This short summary of the HP USB Fingerprint mouse Office USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Fingerprint Mouse, Optical, USB Type-A, Black

Long summary description HP USB Fingerprint mouse Office USB Type-A Optical:
This is an auto-generated long summary of HP USB Fingerprint mouse Office USB Type-A Optical based on the first three specs of the first five spec groups.

HP USB Fingerprint Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Cable. Product color: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Design
Product color *
Black
Surface coloration
Monochromatic
HP segment
Business
Ergonomics
Cable length
1,8 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Width
67 mm
Depth
10,7 mm
Height
38,7 mm
Weight
85 g
Packaging data
Quantity per pack *
1 pc(s)