location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One Prime iButton-Lesegerät, weiß Basic access control reader White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One Prime iButton-Lesegerät, weiß
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW62AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015221413 show
Category:
Devices which can read access cards, found at the entrance to buildings etc.
Access Control Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2023 19:23:21
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP Engage One Prime iButton-Lesegerät, weiß Basic access control reader White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic access control reader
  • - Access chip/card Access chip/card reader
  • - PC connected
  • - White
More>>>
Short summary description HP Engage One Prime iButton-Lesegerät, weiß Basic access control reader White:
This short summary of the HP Engage One Prime iButton-Lesegerät, weiß Basic access control reader White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One Prime iButton-Lesegerät, weiß, Basic access control reader, Access chip/card reader

Long summary description HP Engage One Prime iButton-Lesegerät, weiß Basic access control reader White:
This is an auto-generated long summary of HP Engage One Prime iButton-Lesegerät, weiß Basic access control reader White based on the first three specs of the first five spec groups.

HP Engage One Prime iButton-Lesegerät, weiß. PC connection: USB 2.0. Power consumption: 80 mA. Width: 162 mm, Depth: 30 mm, Height: 20,7 mm

Technical details
Type *
Basic access control reader
Authentication type *
Access chip/card
LED indicators
Status
Fingerprint reader *
No
Access code reader *
No
Access chip/card reader *
Yes
Product color
White
Compatible products
HP Engage One Prime
Camera
Front camera *
No
Ports & interfaces
PC connected *
Yes
Ports & interfaces
PC connection
USB 2.0
Power
Power consumption
80 mA
Weight & dimensions
Width
162 mm
Depth
30 mm
Height
20,7 mm
Weight
80 g
Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
5 - 93%
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)