More>>>
Short summary description Savvies SU75 UltraClear Transparent:
This short summary of the Savvies SU75 UltraClear Transparent data-sheet is auto-generated and uses the product title and the first six key specs.
Savvies SU75 UltraClear, Smartwatch, Transparent, Guess Connect 45, Clear screen protector, Scratch resistant, 6 pc(s)
Long summary description Savvies SU75 UltraClear Transparent:
This is an auto-generated long summary of Savvies SU75 UltraClear Transparent based on the first three specs of the first five spec groups.
Savvies SU75 UltraClear. Compatible device type: Smartwatch, Product color: Transparent, Compatibility: Guess Connect 45. Quantity per pack: 6 pc(s)