location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Lounge'n'LISTEN 2.0 Multimedia Speaker System Black Wired 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lounge'n'LISTEN 2.0 Multimedia Speaker System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLLSPK20 show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Conceptronic Lounge'n'LISTEN 2.0 Multimedia Speaker System Black Wired 6 W:
This short summary of the Conceptronic Lounge'n'LISTEN 2.0 Multimedia Speaker System Black Wired 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Lounge'n'LISTEN 2.0 Multimedia Speaker System, 2.0 channels, Wired, 6 W, Black

Long summary description Conceptronic Lounge'n'LISTEN 2.0 Multimedia Speaker System Black Wired 6 W:
This is an auto-generated long summary of Conceptronic Lounge'n'LISTEN 2.0 Multimedia Speaker System Black Wired 6 W based on the first three specs of the first five spec groups.

Conceptronic Lounge'n'LISTEN 2.0 Multimedia Speaker System. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 6 W. Product color: Black

Loudspeakers
Audio output channels *
2.0 channels
Audio
RMS rated power *
6 W
Performance
Product color *
Black
Ports & interfaces
Connectivity technology *
Wired
Connector(s)
3.5mm
Other features
Dimensions (WxDxH)
45 x 30 x 230 mm
Satellite speakers RMS power
3 W
Satellite speaker frequency range
150 - 20000 Hz