location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo 1400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C655032
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - USB port
More>>>
Short summary description Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo 1400, Inkjet, 5760 x 1440 DPI

Long summary description Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo 1400. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print head nozzles
540
Features
Market positioning *
Home & office
Country of origin
China
Paper handling
Paper tray media types
Photo paper
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
47 dB
Power
Power consumption (printing) *
16 W
System requirements
Minimum processor
Pentium 4 2.0GHz / Power PC G4
Minimum RAM
256 MB
Minimum storage drive space
1024 MB
Weight & dimensions
Weight
11,5 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Web-to-Page Epson File Manager Epson Easy Photo Print Epson RAW Print Epson Print CD Epson Creativity Suite
Package width
374 mm
Package depth
686 mm
Package height
325 mm
Package weight
14,4 kg
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
3 pc(s)
Quantity per pallet
18 pc(s)
Pallet length (UK)
2,1 m
Quantity per pallet layer (UK)
3 pc(s)
Quantity per pallet (UK)
18 pc(s)
Other features
Dimensions (WxDxH)
223 x 615 x 314 mm
Connectivity technology
Wired
Mac compatibility
Yes
Color printing technology
Epson Micro Piezo
Print speed (black, normal quality, A4/US Letter)
15 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS X 10.2.8 + Mac OS X 10.3.9 +
Source Review comments Score
brighthub.com
Updated:
2011-08-14 06:57:20
The Epson Stylus Photo 1400 is a terrific choice for the photo enthusiast and I’ve hunted out the best bargain so you don’t have to.Epson Stylus Photo 1400List Price: $399.99Sale Price: $278.70Product DetailsLooking for the perfect holiday gif...
100%
photographyblog.com
Updated:
2011-08-14 06:57:21
The new Epson Stylus Photo 1400 is a A3+ six-colour photo printer that replaces the very popular Epson 1280/1290 model, which is a very old printer by todays standards. Although it does a great job with color prints, the 1280/1290 has been due for a...
Bottom line Epson Stylus Photo 1400 Review Review Date: September 14th 2007Author: Jon Canfield Leave a comment about this Review Introduction The new Epson Stylus Photo 1400 is a A3+ six-colour photo printer that replaces the very popular Epson 1280/1290 model...
90%
thinkcamera.com
Updated:
2011-08-14 06:57:21
Product Details We clicked with:Ultra quiet inkjetVery detailed prints Accurate colour potentialRelatively cheap inksVery well built Shots in the dark:Cartridges too small for A3+Colour management best left to PhotoshopSlow to print, long to dry Long...
90%
stuff.tv
Updated:
2011-08-14 06:57:21
If standard snapshots or even A4 prints dont cut it for you, then it’s time to step up to this behemoth from Epson, which issues mammoth A3 borderless photo prints. Give it timeNot surprisingly, you need to give the 1400 a lot of desk space and time...
Good Excellent at A3 prints. Great photo quality...
Bad Slow. Terrible plain-paper performance...
Bottom line A great way to show off your digital photos, but keep another printer for everything else...
60%
macnews.com
Updated:
2011-08-14 06:57:21
By Steve Caczewski Epson has replaced their venerable 1280 dye-ink printer with the improved Stylus Photo 1400 (US$399.99). This new printer delivers professional-quality color prints at an affordable price, making it a good choice for beginning dig...
80%
thelobeandmail.com
Updated:
2011-08-14 06:57:22
Great photos come in big sizes There was a time when an 8x10 photo was good enough to put up on the wall. Or maybe even a standard 8.5x11. Anything larger than that came with a considerable price tag. While the penetration of home photo printing is pr...
80%
macworld.com
Updated:
2011-08-14 06:57:22
SummaryPros: Excellent print quality; borderless printing up to 13 inches by 19 inches; long-lasting prints; CD/DVD printing capability; decent ink cartridge life; ability to print directly from a camera. Cons: Not as fast as some other photo printers;...
Good Excellent print quality; borderless printing up to 13 inches by 19 inches; long-lasting prints; CD/DVD printing capability; decent ink cartridge life; ability to print directly from a camera.
Bad Not as fast as some other photo printers; disc-printing software is hard to use and lacks integration with iLife.
Bottom line Getting a photo ink-jet printer that produces brilliant images at sizes larger than letter-size paper has generally meant spending at least $500; if you can find one cheaper than that, it’s often at the expense of print quality. Epson’s S...
80%
layersmagazine.com
Updated:
2011-08-14 06:57:22
Epson is replacing their venerable 1280 dye-ink printer with the improved Stylus Photo 1400. This new printer delivers professional-quality color prints at an affordable price, making it a good choice for beginning digital photographers.
80%
shutterbug.com
Updated:
2011-08-14 06:57:22
I was really quite interested in this new Epson Stylus Photo 1400 replacement for the 1280 in part because I was a little burned out working with pigment-ink printers, and I was very curious what the new Epson ink formulation called Claria was all abou...
0%
trustedreviews.com
Updated:
2011-08-14 06:57:22
The market for A3 inkjet printers is much smaller than for A4 ones, but there are still a lot of people, mainly photographers and graphic artists, who need the extra size. Epson's Stylus Photo 1400 is a replacement for the Stylus Photo 1290 and has a numb...
80%
maclife.com
Updated:
2011-08-14 06:57:22
Forty seconds for a 4-by-6-inch print is much shorter than the wait at the photo lab. If youre spending too much time and money at the photo lab, its time to invest in the versatile, yet reasonably priced, Stylus Photo 1400. It prints photos to ri...
Good Excellent image quality. Prints on DVDs and CDs. Supports a wide range of media sizes.
Bad Builtin autocorrection for photos isnt Mac compatible. No memory card reader. Slight cast in blackandwhite shots.
Bottom line You dont have to go to a lab to get top-quality prints. With the Stylus Photo 1400, you can get beautiful photos in a range of sizes, without having to leave your desk...
80%
whatdigitalcamera.com
Updated:
2011-08-14 06:57:22
With a continued commitment to home printing, Epson has deservedly become one of the most successful manufacturers of inkjet models, helping enthusiast and professional photographers produce high-quality prints over which they have tota...
0%
pcmag.com
Updated:
2011-08-14 06:57:23
Some photo printers arent truly photo-centric, but are good choices for general-purpose printing. Others are so finely tuned for photos that although they can serve as all-purpose printers if necessary, using them for text and graphics on plain pape...
Good Prints photos from 4 by 6 inches to 13 by 44 inches. Claims 200-year lightfastness for dark storage, 98-year behind glass.
Bad No memory card slots, even for transferring photos to your PC. Not meant for all-purpose printing.
Bottom line The Epson Stylus Photo 1400 prints high-quality photos at sizes ranging from 4 by 6 inches to an impressively large 13 by 44 inches...
70%
toptenreviews.com
Updated:
2011-10-21 10:30:18
Exceptional wide-format inkjet printers are only part of the impressive history of Epson, the Japan-based technology corporation. They began over 100 years ago by manufacturing watches, pioneering the first quartz watch. This legacy has continued throu...
Good This printer has an exceptional print DPI as well as a complete feature set...
Bad A few customer service features, like live chat and user forums, are missing from this product.
Bottom line The Epson Stylus Photo 1400 is the best wide-format inkjet printer on the market...
100%
Country Distributor
United Kingdom 1 distributor(s)