Bestway Lay-Z-Spa 54174, 916 L, 6 person(s), Round, Bubble/Jet massage, Grey, 1300 l/h
Bestway Lay-Z-Spa 54174. Capacity: 916 L, Number of persons: 6 person(s), Shape: Round. Height: 710 mm, Inner diameter: 146 cm, Outer diameter: 196 cm. Package width: 750 mm, Package depth: 640 mm, Package height: 510 mm. Minimum order quantity: 1 pc(s), Quantity per pallet: 6 pc(s)