location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C811DN Color 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP C811DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
216000811 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio SP C811DN Color 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A3 40 ppm
  • - Maximum duty cycle: 200000 pages per month
  • - Total output capacity: 500 sheets
  • - Internal memory: 256 MB
More>>>
Short summary description Ricoh Aficio SP C811DN Color 600 x 600 DPI A3:
This short summary of the Ricoh Aficio SP C811DN Color 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C811DN, Laser, Color, 600 x 600 DPI, A3, 40 ppm

Long summary description Ricoh Aficio SP C811DN Color 600 x 600 DPI A3:
This is an auto-generated long summary of Ricoh Aficio SP C811DN Color 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

Ricoh Aficio SP C811DN. Print technology: Laser, Color. Maximum duty cycle: 200000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm

Printing
Color *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
60 s
Time to first page (black, normal)
8 s
Time to first page (color, normal)
9 s
Features
Maximum duty cycle *
200000 pages per month
Input & output capacity
Total output capacity *
500 sheets
Maximum input capacity
3200 sheets
Maximum output capacity
3750 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Envelopes, Plain paper
Network
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk
Performance
Internal memory *
256 MB
Processor model
Celeron 866 MHz
Power
Power consumption (PowerSave)
19700 W
Weight & dimensions
Weight
97 kg
Dimensions (WxDxH)
670 x 670 x 640 mm
Packaging content
Bundled software
-DeskTopBinder Lite. -SmartDeviceMonitor for Admin/Client. -Web SmartDeviceMonitor 2. -Web Image Monitor. -Printer utility for Mac. -Font Manager 2000.
Other features
Power requirements
220-240V, 50/60Hz
Standard input trays
1 x 100
Power consumption (active)
1500 W
Compatible operating systems
-Windows 95/98SE/Me/NT4.0/2000/XP/Server 2003 -Mac OS 8.6 - 9.2.x -Mac OS X v10.1+ -Novell NetWare 3.12/3.2/4.1/4.11/5.0/5.1/6/6.5 -UNIX