location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SpeedPro FC6728/82 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0,4 L Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SpeedPro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6728/82
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6728/82 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410759464
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 00:57:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SpeedPro FC6728/82 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0,4 L Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dry Bagless 0,4 L Blue
  • - Vacuum air filtering: Cyclonic 80 dB
  • - Removable handheld vacuum
  • - Removable filter
  • - Battery Lithium-Ion (Li-Ion) 21,6 V Runtime: 40 min
More>>>
Short summary description Philips SpeedPro FC6728/82 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0,4 L Blue:
This short summary of the Philips SpeedPro FC6728/82 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0,4 L Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SpeedPro FC6728/82, Stick vacuum, Bagless, Blue, 0,4 L, 800 l/s, Rubber

Long summary description Philips SpeedPro FC6728/82 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0,4 L Blue:
This is an auto-generated long summary of Philips SpeedPro FC6728/82 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0,4 L Blue based on the first three specs of the first five spec groups.

Philips SpeedPro FC6728/82. Product type: Stick vacuum, Dust container type: Bagless, Product color: Blue. Wheels material: Rubber. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Cleaning surfaces: Carpet, Hard floor. Power control: Electronic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 21,6 V

Design
Product type *
Stick vacuum
Dust container type *
Bagless
Dust capacity *
0,4 L
Product color *
Blue
Removable handheld vacuum *
Yes
Airflow
800 l/s
Wall mountable
Yes
Features
Wheels material
Rubber
Performance
Cleaning type *
Dry
Vacuum air filtering *
Cyclonic
Cleaning surfaces
Carpet, Hard floor
Noise level
80 dB
Built-in LED lighting
Yes
Ergonomics
Removable filter
Yes
Washable filter
Yes
Power control
Electronic
Ergonomics
On/off switch
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
21,6 V
Runtime
40 min
Runtime with motorized brush (high speed)
20 min
Charging time
5 h
Battery low indication
Yes
Charging indicator
Yes
Weight & dimensions
Weight
2,48 kg
Packaging content
Vacuum brushes included
Mini turbo brush
Floor nozzle included
Yes
Manual
Yes
AC adapter included
Yes
Quantity
1