location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC6725/01 handheld vacuum Green, Silver Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6725/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6725/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103886815 show
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 20:11:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips FC6725/01 handheld vacuum Green, Silver Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dust bag 0,4 L
  • - Lithium-Ion (Li-Ion) 21,6 V 40 min
  • - 80 dB
  • - 2,48 kg
  • - Green, Silver
More>>>
Short summary description Philips FC6725/01 handheld vacuum Green, Silver Dust bag:
This short summary of the Philips FC6725/01 handheld vacuum Green, Silver Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC6725/01, 800 l/min, 80 dB, Dust bag, Green, Silver, 0,4 L, Rubber

Long summary description Philips FC6725/01 handheld vacuum Green, Silver Dust bag:
This is an auto-generated long summary of Philips FC6725/01 handheld vacuum Green, Silver Dust bag based on the first three specs of the first five spec groups.

Philips FC6725/01. Airflow: 800 l/min, Noise level: 80 dB. Dust container type: Dust bag, Product color: Green, Silver, Dirt capacity dry: 0,4 L. Power source: Battery, Runtime: 40 min, Charging time: 5 h. Weight: 2,48 kg. Dust capacity: 0,4 L

Performance
Airflow
800 l/min
Noise level
80 dB
Design
Product color *
Green, Silver
Dust container type *
Dust bag
Dirt capacity dry *
0,4 L
Wheels material
Rubber
Ergonomics
Washable filter
Yes
Wall mountable
Yes
Power
Power source *
Battery
Runtime *
40 min
Charging time *
5 h
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage *
21,6 V
Weight & dimensions
Weight *
2,48 kg
Packaging content
AC adapter included
Yes
Other features
Dust capacity
0,4 L
Country Distributor
Deutschland 1 distributor(s)