location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 803 Economy Black Original ink cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
803 Economy Black Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YP42AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424540716 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 803 Economy Black Original ink cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black ink page yield: 155 pages
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP 803 Economy Black Original ink cartridge 1 pc(s):
This short summary of the HP 803 Economy Black Original ink cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 803 Economy Black Original Ink Cartridge, Black, Pigment-based ink, 1 pc(s), 155 pages

Long summary description HP 803 Economy Black Original ink cartridge 1 pc(s):
This is an auto-generated long summary of HP 803 Economy Black Original ink cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 803 Economy Black Original Ink Cartridge. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 155 pages

Features
Black ink type
Pigment-based ink
Compatibility *
DeskJet 1110, DeskJet 1115, DeskJet 2130, DeskJet 2135, DeskJet 3630, ENVY 4520, OfficeJet 3830, OfficeJet 4650
Quantity per pack *
1 pc(s)
Black ink page yield *
155 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
100,9 mm
Depth
116,3 mm
Height
36,5 mm
Weight
33,5 g
Packaging data
Package width
100,9 mm
Package depth
116,3 mm
Package height
36,5 mm
Package weight
50 g
Logistics data
Pallet dimensions (W x D x H)
1198,88 x 1016 x 844,85 mm
Quantity per pallet
2400 pc(s)
Number of cartons per pallet
40 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
165,4 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3,26 g
Pallet dimensions (W x D x H) (imperial)
1198,9 x 1016 x 844,8 mm (47.2 x 40 x 33.3")
Pallet weight (imperial)
165,4 kg (364.6 lbs)
Master (outer) case gross weight (imperial)
3,26 kg (7.19 lbs)