Rackmount.IT logo

Rackmount.IT RM-CI-T6 rack accessory Mounting bracket

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91958
Info modified on:
14 Dec 2023, 14:03:48
Short summary description Rackmount.IT RM-CI-T6 rack accessory Mounting bracket:

Rackmount.IT RM-CI-T6, Mounting bracket, Blue, 1U, Cisco Meraki MX68, Meraki MX68W, Meraki MX68CW, 482 mm, 217 mm

Long summary description Rackmount.IT RM-CI-T6 rack accessory Mounting bracket:

Rackmount.IT RM-CI-T6. Type: Mounting bracket, Product color: Blue, Rack capacity: 1U. Width: 482 mm, Depth: 217 mm, Height: 44 mm. Package width: 530 mm, Package depth: 270 mm, Package height: 110 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.