location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups OK505D51 toaster oven 1800 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OK505D51
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OK505D51
Category: Toaster Ovens Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:07
The date of the most recent change of the data-sheet in Icecat's system
Krups OK505D51 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Krups OK505D51 toaster oven 1800 W Black, Stainless steel:
This short summary of the Krups OK505D51 toaster oven 1800 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Krups OK505D51, Black, Stainless steel, Buttons, Rotary, 6 slice(s), Stainless steel, Digital, 30 cm

Long summary description Krups OK505D51 toaster oven 1800 W Black, Stainless steel:
This is an auto-generated long summary of Krups OK505D51 toaster oven 1800 W Black, Stainless steel based on the first three specs of the first five spec groups.

Krups OK505D51. Product color: Black, Stainless steel, Control type: Buttons, Rotary, Number of slices: 6 slice(s). Oven power: 1800 W, AC input voltage: 120 V

Features
Number of slices
6 slice(s)
Control type *
Buttons, Rotary
Housing material
Stainless steel
Product color *
Black, Stainless steel
Built-in display *
Yes
Number of shelf positions
3
Timer
Yes
Timer type
Digital
Maximum plate diameter
30 cm
Removable crumb tray
Yes
Door material
Glass, Stainless steel
Non-slip feet
Yes
Cooking functions & programs
Convection cooking *
Yes
Cooking functions & programs
Rotisserie *
No
Grill *
No
Steam cooking *
No
Defrost function *
Yes
Reheat function *
Yes
Keep warm function *
Yes
Baking function
Yes
Auto programs quantity
12
Power
Oven power *
1800 W
AC input voltage
120 V
Packaging content
Manual
Yes
Baking tray
Yes
Grill grid included
Yes