location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P568-01M-2A HDMI cable 1 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P568-01M-2A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P568-01M-2A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332235992 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:31:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P568-01M-2A HDMI cable 1 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 m
  • - HDMI Type A (Standard) Straight Male
  • - HDMI Type A (Standard) Straight Male
  • - HDMI version: 2.0a
  • - Black
More>>>
Short summary description Tripp Lite P568-01M-2A HDMI cable 1 m HDMI Type A (Standard) Black:
This short summary of the Tripp Lite P568-01M-2A HDMI cable 1 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P568-01M-2A, 1 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Tripp Lite P568-01M-2A HDMI cable 1 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of Tripp Lite P568-01M-2A HDMI cable 1 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Tripp Lite P568-01M-2A. Cable length: 1 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0a, Product color: Black

Features
Cable length *
1 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
HDMI version
2.0a
Supported graphics resolutions
3840 x 2160
Supported video modes
2160p
HDCP
Yes
AWG wire size
28
Connector contacts plating *
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
130 g
Other features
Country of origin
China
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332235999
Harmonized System (HS) code
8544,42,2000
Master (outer) case width
406,4 mm
Master (outer) case length
25,4 mm
Master (outer) case height
457,2 mm
Master (outer) case weight
1,32 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P568FA-10M HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-10M HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-10M P568FA-10M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-100M-WR HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-100M-WR HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-100M-WR P568FA-100M-WR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-30M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-30M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-30M-8K6 P568F-30M-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-25M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-25M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-25M-8K6 P568F-25M-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-20M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-20M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-20M-8K6 P568F-20M-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-15M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-15M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-15M-8K6 P568F-15M-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-10M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-10M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-10M-8K6 P568F-10M-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-70M-WR HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-70M-WR HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-70M-WR P568FA-70M-WR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-50M-W HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-50M-W HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-50M-W P568FA-50M-W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-30M-W HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-30M-W HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-30M-W P568FA-30M-W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)