location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HD9220/86 fryer Single Stand-alone 1425 W Low fat fryer White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Low fat fryer Airfryer Rapid Air technology
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9220/86 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020080479 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:09
The date of the most recent change of the data-sheet in Icecat's system
Philips HD9220/86 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Viva Collection HD9220/86 fryer Single Stand-alone 1425 W Low fat fryer White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rapid Air technology
  • - Unique product design
  • - Time and Temp control
  • - Dishwasher safe parts
  • - Versatile cooking
  • - International recipe booklet
Long product name Philips Viva Collection HD9220/86 fryer Single Stand-alone 1425 W Low fat fryer White :
The short editorial description of Philips Viva Collection HD9220/86 fryer Single Stand-alone 1425 W Low fat fryer White

The healthy way to fry!
More>>>
Philips Viva Collection HD9220/86 fryer Single Stand-alone 1425 W Low fat fryer White:
The official marketing text of Philips Viva Collection HD9220/86 fryer Single Stand-alone 1425 W Low fat fryer White as supplied by the manufacturer

Philips unique Rapid Air Technology lets you fry with air to make food that is crispy on the outside and tender on the inside. Little or no oil is needed to ensure perfect texture and delicious results!

Short summary description Philips Viva Collection HD9220/86 fryer Single Stand-alone 1425 W Low fat fryer White:
This short summary of the Philips Viva Collection HD9220/86 fryer Single Stand-alone 1425 W Low fat fryer White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HD9220/86, Low fat fryer, 0,8 kg, 30 min, Single, White, Rotary

Long summary description Philips Viva Collection HD9220/86 fryer Single Stand-alone 1425 W Low fat fryer White:
This is an auto-generated long summary of Philips Viva Collection HD9220/86 fryer Single Stand-alone 1425 W Low fat fryer White based on the first three specs of the first five spec groups.

Philips Viva Collection HD9220/86. Product type: Low fat fryer, Fryer food capacity: 0,8 kg, Timer duration: 30 min. Construction type: Single, Product color: White, Control type: Rotary. Display type: LED. Power: 1425 W, AC input voltage: 110 V, AC input frequency: 50 - 60 Hz. Width: 315 mm, Depth: 287 mm, Height: 384 mm

Recipe booklet full of inspiring recipes

This recipe book created by culinary experts gives inspiration for a variety of low-fat fried food that you can cook in the Airfryer. It also introduces you to recipes that showcase the versatility of the appliance so that you can grill, bake and even roast food healthier, faster and more conveniently.

With the Airfryer you can fry, grill, roast and even bake
With the Airfryer you can fry, grill, roast and even bake

Not just great for frying, the innovative Philips Airfryer with Rapid Air technology also lets you grill, bake and even roast your favorite dishes for a one stop solution for all of your meals.

Healthy frying with Rapid Air technology
Healthy frying with Rapid Air technology

Using Rapid Air technology, the Airfryer circulates hot air around a metal mesh cooking basket, requiring little or no oil as it fries, bakes and grills. The starfish design on the bottom of the Airfryer facilitates air circulation, ensuring your favorite foods cook evenly.

Unique design for delicious and low-fat cooking results
Unique design for delicious and low-fat cooking results

Philips Airfryer's unique design which combines fast circulating superheated air, starfish design and optimal heating profile allows you to fry a variety of delicious meals in a fast, easy and healthier way without necessarily adding oil.

Manually adjustable time and temperature control
Manually adjustable time and temperature control

Its integrated timer allows you to pre-set cooking times of up to 30 minutes. The auto-off function includes a "ready" sound indicator. The fully adjustable temperature control allows you to pre-set the best cooking temperature for your food up to 390 Fahrenheit. Enjoy crispy golden-brown fries, snacks, chicken, meat and more, all prepared at the right time and temperature for the best result!

Easy to clean and creates less smell than normal fryers
Easy to clean and creates less smell than normal fryers

The removable nonstick coated drawer and the food basket are dishwasher safe for a quick and easy clean up. Philips Airfryer with Rapid Air Technology saves you and your home from the smell of fried oil comparted to a regular fryer.

Performance
Fryer food capacity *
0,8 kg
Product type *
Low fat fryer
Timer duration
30 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product color *
White
Material
Polypropylene (PP)
Cord storage
Yes
Non-slip feet
Yes
Cord length
0,8 m
Cool wall housing
Yes
Control type *
Rotary
Indication
Built-in display *
No
Display type
LED
Power
Power *
1425 W
Auto power off
Yes
AC input voltage
110 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
315 mm
Depth
287 mm
Height
384 mm
Weight
7 kg
Technical details
Basket capacity
0,8 g