location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Series 7 UE40NU7122 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40NU7122
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40NU7122KXXH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643263614
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:53:08
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Series 7 UE40NU7122 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 101,6 cm (40") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1300
  • - DVB-C, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 63 W
More>>>
Short summary description Samsung Series 7 UE40NU7122 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung Series 7 UE40NU7122 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Series 7 UE40NU7122, 101,6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 7 UE40NU7122 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung Series 7 UE40NU7122 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung Series 7 UE40NU7122. Display diagonal: 101,6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
101,6 cm (40")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Motion interpolation technology *
PQI (Picture Quality Index) 1300
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
101 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Smart modes
Game, Movie, Natural
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital Plus
Multiroom
Yes
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product color *
Black
VESA mounting *
Yes
Performance
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 1500, High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG)
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Backlight dimming technology
Local Dimming
Picture processing technology
Samsung Auto Motion Plus, Samsung Contrast Enhancer
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
Composite video in
1
Digital audio optical out
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice guide
Yes
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Auto power off
Yes
Power
Power consumption (typical) *
63 W
Power consumption (standby) *
0,5 W
Power consumption (max)
100 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
913,7 mm
Depth (with stand)
210,3 mm
Height (with stand)
604,2 mm
Weight (with stand)
8,8 kg
Width (without stand)
913,7 mm
Depth (without stand)
58,8 mm
Height (without stand)
531,5 mm
Weight (without stand)
8,6 kg
Packaging data
Manual
Yes
Package width
1021 mm
Package depth
144 mm
Package height
626 mm
Package weight
10,8 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Remote control type
TM1240A
E-manual
Yes
Other features
Hybrid Log-Gamma (HLG)
Yes
PurColor
Yes
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
87 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Brand Image Article code product Stock Price from
Samsung Series 7 UE43NU7122 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE43NU7122 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43NU7122KXXH UE43NU7122 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40NU7120 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE40NU7120 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40NU7120WXXN UE40NU7120 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40MU6172U 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE40MU6172U 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40MU6172UXXH UE40MU6172U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40M5002AK 101,6 cm (40") Full HD Black Samsung UE40M5002AK 101,6 cm (40") Full HD Black
(show image)
UE40M5002AKXXH UE40M5002AK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Series 6 UE40MU6120K 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 6 UE40MU6120K 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40MU6120KXXU UE40MU6120K 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40MU6400 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung UE40MU6400 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE40MU6400SXXN UE40MU6400 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40KU6400 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver Samsung UE40KU6400 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver
(show image)
UE40KU6400UXZT UE40KU6400 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40K5100AK 101,6 cm (40") Full HD Black Samsung UE40K5100AK 101,6 cm (40") Full HD Black
(show image)
UE40K5100AKXZT UE40K5100AK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40K6300AK 101,6 cm (40") Full HD Smart TV Wi-Fi Black, Titanium Samsung UE40K6300AK 101,6 cm (40") Full HD Smart TV Wi-Fi Black, Titanium
(show image)
UE40K6300AKXZT UE40K6300AK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40KU6000 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE40KU6000 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40KU6000KXZT UE40KU6000 0.00
(excl. VAT)
0 (incl. VAT)