location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Macally USB 2.0 aluminum case for 2.5" HDD 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally Check ‘Macally’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 aluminum case for 2.5" HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECO-250U
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Macally’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:05:40
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Macally USB 2.0 aluminum case for 2.5" HDD 2.5":
This short summary of the Macally USB 2.0 aluminum case for 2.5" HDD 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Macally USB 2.0 aluminum case for 2.5" HDD, 2.5", Ultra-ATA/133

Long summary description Macally USB 2.0 aluminum case for 2.5" HDD 2.5":
This is an auto-generated long summary of Macally USB 2.0 aluminum case for 2.5" HDD 2.5" based on the first three specs of the first five spec groups.

Macally USB 2.0 aluminum case for 2.5" HDD. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Ultra-ATA/133

Brand Image Article code product Stock Price from
Macally

Macally 3.5" Firewire and USB2.0 combo HDD external storage enclosure, Alunimum 3.5"
(show image)
PHR-100AC-EU 3.5" Firewire and USB2.0 combo HDD external storage enclosure, Alunimum 0.00
(excl. VAT)
0 (incl. VAT)