location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UEH4002A-AT-G AV extender AV transmitter & receiver Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UEH4002A-AT-G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UEH4002A-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264645938
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:47:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ATEN UEH4002A-AT-G AV extender AV transmitter & receiver Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV transmitter & receiver Black, White
  • - Maximum transfer distance: 100 m
  • - Wired
More>>>
Short summary description ATEN UEH4002A-AT-G AV extender AV transmitter & receiver Black, White:
This short summary of the ATEN UEH4002A-AT-G AV extender AV transmitter & receiver Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UEH4002A-AT-G, AV transmitter & receiver, 100 m, Wired, Black, White

Long summary description ATEN UEH4002A-AT-G AV extender AV transmitter & receiver Black, White:
This is an auto-generated long summary of ATEN UEH4002A-AT-G AV extender AV transmitter & receiver Black, White based on the first three specs of the first five spec groups.

ATEN UEH4002A-AT-G. Type: AV transmitter & receiver, Cable types supported: Cat5e, Maximum transfer distance: 100 m. Connectivity technology: Wired. Weight: 630 g, Receiver dimensions (WxDxH): 100 x 76 x 26 mm, Receiver weight: 190 g. Package width: 59 mm, Package depth: 239 mm, Package height: 160 mm. Cables included: USB

Features
Type *
AV transmitter & receiver
Cable types supported
Cat5e
Maximum transfer distance
100 m
LED indicators
Yes
Plug and Play
Yes
Product color
Black, White
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
RJ-45 output ports
1
USB ports quantity
5
USB version
2.0
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
630 g
Receiver dimensions (WxDxH)
100 x 76 x 26 mm
Weight & dimensions
Receiver weight
190 g
Transmitter dimensions (WxDxH)
100 x 76 x 26 mm
Transmitter weight
190 g
Packaging data
Package width
59 mm
Package depth
239 mm
Package height
160 mm
Package weight
680 g
Packaging content
AC adapter included
Yes
Cables included
USB
Quick start guide
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
250 mm
Master (outer) case length
325 mm
Master (outer) case height
175 mm
Master (outer) case weight
3,77 kg
Master (outer) case net weight
3,15 kg
Quantity per master (outer) case
5 pc(s)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)