location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC APV9601 UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APV9601
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APV9601 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304345008 show
Category: UPS Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:30:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC APV9601 UPS accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Network management card
  • - Easy to use Easy to install
  • - RoHS
  • - 110 g
  • - Black, Green
More>>>
Short summary description APC APV9601 UPS accessory:
This short summary of the APC APV9601 UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.

APC APV9601, Network management card, Black, Green, RoHS, 47 mm, 8 mm, 25 mm

Long summary description APC APV9601 UPS accessory:
This is an auto-generated long summary of APC APV9601 UPS accessory based on the first three specs of the first five spec groups.

APC APV9601. Product type: Network management card, Product color: Black, Green, Certification: RoHS. Width: 47 mm, Depth: 8 mm, Height: 25 mm

Features
Product type *
Network management card
Product color
Black, Green
Easy to use
Yes
Easy to install
Yes
Certification
RoHS
Quantity
1
Weight & dimensions
Width
47 mm
Depth
8 mm
Height
25 mm
Weight
110 g
Package width
168 mm
Package depth
132 mm
Weight & dimensions
Package height
42 mm
Package weight
300 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85079080
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
New Zealand 1 distributor(s)