location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z9X765A photo paper White Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z9X765A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z9X765A
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2018 13:29:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z9X765A photo paper White Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2x3"
  • - 290 g/m²
  • - Finish type: Gloss
  • - 20 sheets
  • - White
More>>>
Short summary description HP Z9X765A photo paper White Gloss:
This short summary of the HP Z9X765A photo paper White Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z9X765A, Gloss, 290 g/m², 2x3", White, 20 sheets, HP Sprocket

Long summary description HP Z9X765A photo paper White Gloss:
This is an auto-generated long summary of HP Z9X765A photo paper White Gloss based on the first three specs of the first five spec groups.

HP Z9X765A. Finish type: Gloss, Media weight: 290 g/m², Paper size (imperial): 2x3". Width: 65 mm, Height: 124 mm. Package width: 65 mm, Package depth: 17 mm, Package height: 124 mm

Features
Paper size (imperial)
2x3"
Product color
White
Finish type *
Gloss
Media weight *
290 g/m²
Sheets per pack
20 sheets
Compatible products
HP Sprocket
Weight & dimensions
Width
65 mm
Height
124 mm
Packaging data
Package width
65 mm
Package depth
17 mm
Package height
124 mm
Package weight
30 g