Case Logic logo

Case Logic Advantage ADVB-116 Black 39,6 cm (15.6") Messenger case

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106686
Info modified on:
14 Mar 2024, 19:37:26
Short summary description Case Logic Advantage ADVB-116 Black 39,6 cm (15.6") Messenger case:

Case Logic Advantage ADVB-116 Black, Messenger case, 39,6 cm (15.6"), Shoulder strap, 550 g

Long summary description Case Logic Advantage ADVB-116 Black 39,6 cm (15.6") Messenger case:

Case Logic Advantage ADVB-116 Black. Case type: Messenger case, Maximum screen size: 39,6 cm (15.6"), Shoulder strap. Weight: 550 g. Surface coloration: Monochromatic

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.