location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRSKIRTEU rack accessory Brush panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRSKIRTEU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRSKIRTEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214386 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:56:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite SRSKIRTEU rack accessory Brush panel:
This short summary of the Tripp Lite SRSKIRTEU rack accessory Brush panel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRSKIRTEU, Brush panel, Black, China, 63,5 mm, 799,8 mm, 10 mm

Long summary description Tripp Lite SRSKIRTEU rack accessory Brush panel:
This is an auto-generated long summary of Tripp Lite SRSKIRTEU rack accessory Brush panel based on the first three specs of the first five spec groups.

Tripp Lite SRSKIRTEU. Type: Brush panel, Product color: Black, Country of origin: China. Width: 63,5 mm, Depth: 799,8 mm, Height: 10 mm. Package width: 69,8 mm, Package depth: 819,9 mm, Package height: 15 mm. Master (outer) case width: 228,1 mm, Master (outer) case length: 825 mm, Master (outer) case height: 167,9 mm

Features
Type *
Brush panel
Product color *
Black
Country of origin
China
Weight & dimensions
Width
63,5 mm
Depth
799,8 mm
Height
10 mm
Weight
260 g
Packaging data
Package width
69,8 mm
Package depth
819,9 mm
Package height
15 mm
Package weight
330 g
Packaging content
Mounting kit
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332214383
Compliance certificates
RoHS
Logistics data
Master (outer) case width
228,1 mm
Master (outer) case length
825 mm
Master (outer) case height
167,9 mm
Master (outer) case weight
8,68 kg
Quantity per master (outer) case
24 pc(s)
Harmonized System (HS) code
7326,90,8688
Brand Image Article code product Stock Price from
Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket
(show image)
SRCOOL3KDISPBKT SRCOOL3KDISPBKT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCOOLTPDUCT rack accessory Air duct Tripp Lite SRCOOLTPDUCT rack accessory Air duct
(show image)
SRCOOLTPDUCT SRCOOLTPDUCT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCOOLTMVENT rack accessory Vented blank panel Tripp Lite SRCOOLTMVENT rack accessory Vented blank panel
(show image)
SRCOOLTMVENT SRCOOLTMVENT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)