location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5JH80AA graphics card NVIDIA Quadro RTX 6000 24 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5JH80AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5JH80AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015902763 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:25:22
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Feb 2022
Product end of life date
Bullet Points HP 5JH80AA graphics card NVIDIA Quadro RTX 6000 24 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA Quadro RTX 6000 24 GB GDDR6
  • - PCI Express x16 3.0
  • - DisplayPorts quantity: 4
  • - 295 W
More>>>
Short summary description HP 5JH80AA graphics card NVIDIA Quadro RTX 6000 24 GB GDDR6:
This short summary of the HP 5JH80AA graphics card NVIDIA Quadro RTX 6000 24 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5JH80AA, Quadro RTX 6000, 24 GB, GDDR6, PCI Express x16 3.0

Long summary description HP 5JH80AA graphics card NVIDIA Quadro RTX 6000 24 GB GDDR6:
This is an auto-generated long summary of HP 5JH80AA graphics card NVIDIA Quadro RTX 6000 24 GB GDDR6 based on the first three specs of the first five spec groups.

HP 5JH80AA. Graphics processor family: NVIDIA, Graphics processor: Quadro RTX 6000. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR6. Interface type: PCI Express x16 3.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
4608
Graphics processor family *
NVIDIA
Graphics processor *
Quadro RTX 6000
FireStream
No
Memory
Discrete graphics card memory *
24 GB
Graphics card memory type *
GDDR6
Ports & interfaces
Interface type *
PCI Express x16 3.0
DisplayPorts quantity *
4
Performance
PhysX
Yes
Performance
TV tuner integrated *
No
Virtual Reality (VR) ready
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
Power
Power consumption (typical) *
295 W
Weight & dimensions
Weight
1,4 kg
Depth
76,2 mm
Height
187,4 mm
Width
419,1 mm
Logistics data
Harmonized System (HS) code
84733020
Source Review comments Score
pcper.com
Updated:
2019-12-01 22:28:51
We've already posted our deep dive into the Turing architecture and the TU 102 and TU 104 GPUs powering these new graphics cards, but here's a short take away. Turing provides efficiency improvements in both memory and shader performance, as well as adds...
0%
legitreviews.com
Updated:
2019-12-01 22:28:51
Last month, NVIDIA CEO Jensen Huang unveiled the GeForce RTX 2000 series graphics cards ahead of Gamescom in Cologne, Germany. The RTX 2000 series is exciting not only because it is the first new GPU series from NVIDIA in over two years, but also because...
0%
pcper.com
Updated:
2019-12-01 22:28:51
Unfortunately, we can't talk about this card just yet, but we can talk about what powers itFirst though, let's take a look at the journey to get here over the past 30 months or so.Unveiled in early 2016, Pascal marked by the launch of the GTX 1070 and...
0%
guru3d.com
Updated:
2019-12-01 22:28:51
NVIDIA GeForce RTX 2080 and 2080 Ti Unraveling NVIDIA's biggest enigma to dateIt's been a long time coming but NVIDIA is ready to announce their new consumer graphics card next week. Looking back in the past, they'll start with the GeForce GTX or what I n...
100%
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)