location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF330/50 breast pump 125 ml Manual

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF330/50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF330/50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103875444
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips AVENT SCF330/50 breast pump 125 ml Manual:
This short summary of the Philips AVENT SCF330/50 breast pump 125 ml Manual data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF330/50, 125 ml, Manual, Transparent

Long summary description Philips AVENT SCF330/50 breast pump 125 ml Manual:
This is an auto-generated long summary of Philips AVENT SCF330/50 breast pump 125 ml Manual based on the first three specs of the first five spec groups.

Philips AVENT SCF330/50. Capacity: 125 ml. Sealing disc for milk storage: 1 pc(s)

Technical details
Type *
Manual
Stimulation mode
Yes
Country of origin
United Kingdom
Product color *
Transparent
Diameter
1,95 cm
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Travel cover
1 pc(s)
Fully sterilizable
Yes
Dishwasher-proof parts
Yes
Built-in display
No
Doesn't contain
Bisphenol A (BPA)
Easy to clean
Yes
Easy to assemble
Yes
Weight & dimensions
Capacity *
125 ml
Packaging content
Number of breast pumps included
1
Number of bottles included
1
Breast massage cushion included
Yes
Number of breast massage cushion(s)
1
Bottle included
Yes
Sealing disc for milk storage
1 pc(s)
Bottle cap included
Yes