More>>>
Short summary description Bestway 42047 pool/beach float Multicolour Swim kickboard:
This short summary of the Bestway 42047 pool/beach float Multicolour Swim kickboard data-sheet is auto-generated and uses the product title and the first six key specs.
Bestway 42047, Multicolour, Swim kickboard, 3 yr(s), Boy/Girl, 8 yr(s), 1,55 kg
Long summary description Bestway 42047 pool/beach float Multicolour Swim kickboard:
This is an auto-generated long summary of Bestway 42047 pool/beach float Multicolour Swim kickboard based on the first three specs of the first five spec groups.
Bestway 42047. Product color: Multicolour, Product type: Swim kickboard, Recommended age (min): 3 yr(s). Weight: 1,55 kg. Package width: 170 mm, Package depth: 290 mm, Package height: 19 mm. Quantity per pallet: 1512 pc(s), Minimum order quantity: 12 pc(s)