location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41113 pool/beach float Multicolour, White Vinyl Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41113
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41113 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138947502
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:36
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 41113 pool/beach float Multicolour, White Vinyl Ride-on float:
This short summary of the Bestway 41113 pool/beach float Multicolour, White Vinyl Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41113, Multicolour, White, Ride-on float, Vinyl, 2330 mm, 1560 mm, 1365 mm

Long summary description Bestway 41113 pool/beach float Multicolour, White Vinyl Ride-on float:
This is an auto-generated long summary of Bestway 41113 pool/beach float Multicolour, White Vinyl Ride-on float based on the first three specs of the first five spec groups.

Bestway 41113. Product color: Multicolour, White, Product type: Ride-on float, Material: Vinyl. Width: 2330 mm, Depth: 1560 mm, Height: 1365 mm. Package width: 300 mm, Package depth: 300 mm, Package height: 115 mm. Quantity per pallet: 288 pc(s), Minimum order quantity: 3 pc(s)

Features
Product color *
Multicolour, White
Material *
Vinyl
Product type *
Ride-on float
Heavy-duty handles
Yes
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
2330 mm
Depth
1560 mm
Height
1365 mm
Weight
3,26 kg
Weight & dimensions
Thickness
0,32 mm
Packaging data
Package width
300 mm
Package depth
300 mm
Package height
115 mm
Package volume
35000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
288 pc(s)
Minimum order quantity
3 pc(s)