location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ultra Glossy photo paper Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Glossy Photo Paper
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041944
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343855557 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 18:11:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Ultra Glossy photo paper Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300 g/m²
  • - Finish type: Gloss
  • - 50 sheets
More>>>
Short summary description Epson Ultra Glossy photo paper Gloss:
This short summary of the Epson Ultra Glossy photo paper Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ultra Glossy Photo Paper, Gloss, 300 g/m², 50 sheets, - Expression Premium XP-900 - Expression Premium XP-830 - Expression Premium XP-820 - Expression..., 130 mm, 180 mm

Long summary description Epson Ultra Glossy photo paper Gloss:
This is an auto-generated long summary of Epson Ultra Glossy photo paper Gloss based on the first three specs of the first five spec groups.

Epson Ultra Glossy Photo Paper. Finish type: Gloss, Media weight: 300 g/m², Sheets per pack: 50 sheets. Width: 130 mm, Height: 180 mm. Quantity per pack: 1 pc(s), Package width: 130 mm, Package depth: 180 mm. Quantity per pallet: 1600 pc(s), Quantity per pallet layer: 320 pc(s), Quantity per master (outer) case: 10 pc(s). Country of origin: Japan

Features
Finish type *
Gloss
Media weight *
300 g/m²
Sheets per pack
50 sheets
Features
Compatible products
- Expression Premium XP-900 - Expression Premium XP-830 - Expression Premium XP-820 - Expression Premium XP-810 - Expression Premium XP-720 - Expression Premium XP-710 - Expression Premium XP-645 - Expression Premium XP-640 - Expression Premium XP-635 - Expression Premium XP-630 - Expression Premium XP-625 - Expression Premium XP-620 - Expression Premium XP-615 - Expression Premium XP-610 - Expression Premium XP-6005 - Expression Premium XP-6000 - Expression Premium XP-540 - Expression Premium XP-530 - Expression Premium XP-520 - Expression Premium XP-510 - Expression Photo XP-960 - Expression Photo XP-950 - Expression Photo XP-860 - Expression Photo XP-850 - Expression Photo XP-760 - Expression Photo XP-750 - Expression Photo XP-55 - Expression Photo HD XP-15000 - Expression Home XP-455 - Expression Home XP-452 - Expression Home XP-445 - Expression Home XP-442 - Expression Home XP-435 - Expression Home XP-432 - Expression Home XP-425 - Expression Home XP-422 - Expression Home XP-415 - Expression Home XP-412 - Expression Home XP-355 - Expression Home XP-352 - Expression Home XP-345 - Expression Home XP-342 - Expression Home XP-335 - Expression Home XP-332 - Expression Home XP-325 - Expression Home XP-322 - Expression Home XP-315 - Expression Home XP-312 - Expression Home XP-257 - Expression Home XP-255 - Expression Home XP-247 - Expression Home XP-245 - Expression Home XP-235 - Expression Home XP-225 - Expression Home XP-215 - Expression Home XP-212 - Epson Stylus Photo 2100 - Epson Stylus Photo 1500W - Epson Stylus Photo 1400 - Epson Expression Premium XP-800 - Epson Expression Premium XP-700 - Epson Expression Premium XP-605 - Epson Expression Premium XP-600 - Epson Expression Home XP-405WH - Epson Expression Home XP-405 - Epson Expression Home XP-305 - Epson Expression Home XP-30 - Epson Expression Home XP-205 - Epson Expression Home XP-202 - Epson Expression Home XP-102 - EcoTank ET-7750 - EcoTank ET-7700 - EcoTank ET-4750 - EcoTank ET-3750 - EcoTank ET-3700 - EcoTank ET-2750 - EcoTank ET-2711 - EcoTank ET-2710 - EcoTank ET-2700
Weight & dimensions
Width
130 mm
Height
180 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
130 mm
Package depth
180 mm
Package height
20 mm
Package weight
400 g
Logistics data
Harmonized System (HS) code
37032000
Quantity per pallet
1600 pc(s)
Quantity per pallet layer
320 pc(s)
Quantity per master (outer) case
10 pc(s)
Minimum order quantity
10 pc(s)
Other features
Country of origin
Japan
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)