location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Colour Upgrade Kit for LQ-300/300+ printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colour Upgrade Kit for LQ-300/300+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C832112
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946002583
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:18:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson Colour Upgrade Kit for LQ-300/300+ printer ribbon:
This short summary of the Epson Colour Upgrade Kit for LQ-300/300+ printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Colour Upgrade Kit for LQ-300/300+, Inkjet, Japan, 494 g, 100 mm, 310 mm, 100 mm

Long summary description Epson Colour Upgrade Kit for LQ-300/300+ printer ribbon:
This is an auto-generated long summary of Epson Colour Upgrade Kit for LQ-300/300+ printer ribbon based on the first three specs of the first five spec groups.

Epson Colour Upgrade Kit for LQ-300/300+. Print technology: Inkjet, Country of origin: Japan. Weight: 494 g. Package width: 100 mm, Package depth: 310 mm, Package height: 100 mm. Quantity per pallet: 270 pc(s)

Performance
Print technology
Inkjet
Country of origin
Japan
Weight & dimensions
Weight
494 g
Packaging data
Package width
100 mm
Packaging data
Package depth
310 mm
Package height
100 mm
Package weight
490 g
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
270 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)