location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DPS-600 power supply unit 500 W 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPS-600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPS-600
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2018 11:32:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description D-Link DPS-600 power supply unit 500 W 1U:
This short summary of the D-Link DPS-600 power supply unit 500 W 1U data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DPS-600, 500 W, 1U, 100000 h, FCC Class B, CE, UL, CUL, 0 - 50 °C, -40 - 70 °C

Long summary description D-Link DPS-600 power supply unit 500 W 1U:
This is an auto-generated long summary of D-Link DPS-600 power supply unit 500 W 1U based on the first three specs of the first five spec groups.

D-Link DPS-600. Total power: 500 W. Power supply unit (PSU) form factor: 1U, Mean time between failures (MTBF): 100000 h, Certification: FCC Class B, CE, UL, CUL. Weight: 3,5 kg. Dimensions (WxDxH): 441 x 139 x 44,5 mm

Power
Total power *
500 W
Performance
Power supply unit (PSU) form factor *
1U
Mean time between failures (MTBF)
100000 h
Certification
FCC Class B, CE, UL, CUL
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
3,5 kg
Other features
Dimensions (WxDxH)
441 x 139 x 44,5 mm
Country Distributor
Australia 1 distributor(s)
United Kingdom 1 distributor(s)