Canon logo

Canon EOS 500D + EF-S 18-55mm + CP530 SLR Camera Kit 15,1 MP CMOS 4272 x 2848 pixels Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69550
Info modified on:
31 May 2023, 12:05:12
Short summary description Canon EOS 500D + EF-S 18-55mm + CP530 SLR Camera Kit 15,1 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 500D + EF-S 18-55mm + CP530, 15,1 MP, 4272 x 2848 pixels, CMOS, Full HD, 480 g, Black

Long summary description Canon EOS 500D + EF-S 18-55mm + CP530 SLR Camera Kit 15,1 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 500D + EF-S 18-55mm + CP530. Camera type: SLR Camera Kit, Megapixel: 15,1 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Electronic. PictBridge. Weight: 480 g. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.