location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook CF-30 Intel® Core™ Duo SL9300 33,8 cm (13.3") 2 GB DDR2-SDRAM 160 GB 802.11g Windows XP Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughbook CF-30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-30KTPAZNH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic Toughbook CF-30 Intel® Core™ Duo SL9300 33,8 cm (13.3") 2 GB DDR2-SDRAM 160 GB 802.11g Windows XP Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver
  • - Intel® Core™ Duo SL9300 1,6 GHz
  • - 33,8 cm (13.3") 1024 x 768 pixels Matt 4:3
  • - 2 GB DDR2-SDRAM 1066 MHz 1 x 2 GB
  • - 160 GB
  • - Intel® GMA 4500MHD
  • - 802.11g Ethernet LAN Bluetooth 2.0+EDR
  • - 7 h
  • - Windows XP Professional
More>>>
Short summary description Panasonic Toughbook CF-30 Intel® Core™ Duo SL9300 33,8 cm (13.3") 2 GB DDR2-SDRAM 160 GB 802.11g Windows XP Professional Black, Silver:
This short summary of the Panasonic Toughbook CF-30 Intel® Core™ Duo SL9300 33,8 cm (13.3") 2 GB DDR2-SDRAM 160 GB 802.11g Windows XP Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook CF-30, Intel® Core™ Duo, 1,6 GHz, 33,8 cm (13.3"), 1024 x 768 pixels, 2 GB, 160 GB

Long summary description Panasonic Toughbook CF-30 Intel® Core™ Duo SL9300 33,8 cm (13.3") 2 GB DDR2-SDRAM 160 GB 802.11g Windows XP Professional Black, Silver:
This is an auto-generated long summary of Panasonic Toughbook CF-30 Intel® Core™ Duo SL9300 33,8 cm (13.3") 2 GB DDR2-SDRAM 160 GB 802.11g Windows XP Professional Black, Silver based on the first three specs of the first five spec groups.

Panasonic Toughbook CF-30. Processor family: Intel® Core™ Duo, Processor model: SL9300, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1024 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows XP Professional. Product color: Black, Silver. Weight: 3,8 kg

Source Review comments Score
gcn.com
Updated:
2012-11-19 12:48:07
—Rugged devices You can think of the Toughbook 30 as a tank. It’s tough and built to last but might not be the most user-friendly vehicle on the road. There are few creature comforts with the Toughbook 30, which is one of its only negatives. For one...
Good Long battery life; fast processor; extremely rugged.
Bad Heavy; USB port is nearly impossible to access.
0%
brighthub.com
Updated:
2012-11-19 12:48:07
The CF-30 is the most rugged of the Toughbook series of notebook computers from Panasonic, and is made to work in places where most computers wouldnt survive. Meet the CF-30When it comes to Toughbooks, Panasonic’s CF-30 is the toughest of the tough...
Bottom line This Toughbook features a touchscreen monitor and also includes a stylus. Altho...
100%
gcn.com
Updated:
2012-11-19 12:48:07
Using mobile USB drives with the upgraded Toughbook 30 continues to be a problem, just as we have found with every other model. The USB port is recessed almost half an inch into the case, so only very skinny drives can be inserted to make the connecti...
Good Extremely tough, new sunlight readability and concealment mode, great battery life...
Bad Expensive even for a rugged computer, only military and police would probably use new features, tablet touchscreen comes without folddown LCD...
0%
Laptopmag.com
Updated:
2012-11-19 12:48:07
This fully rugged notebook can handle all sorts of abuse and lasts nearly a full workday on a charge.
Good Extremely durable, Touchscreen display, Great battery life, Good wireless range...
Bad Weak graphics performance, Heavy, No optical drive...
Bottom line Panasonic Toughbooks have long been known as some of most resilient laptops around, and the Toughbook 30 continues the trend. This fully rugged notebook may not be the best performer on the block, and at $4,799 it isn’t cheap. Still, if you spend th...
80%
ixbtlabs.com
Updated:
2012-11-19 12:48:07
Rugged notebooks are a special class of mobile devices. They have to meet special requirements even compared to regular corporate notebooks. You cannot address these notebooks with general choice criteria. The main requirement to a rugged notebook is t...
Bottom line Its a highly specialized notebook. And a very expensive one. Nevertheless, it will find its users even in those companies that prefer to save on everything—those who can count all expenses, not just its retail price. The Panasonic CF-30 is a functio...
0%
Ruggedpcreview.com
Updated:
2012-11-19 12:48:08
Few computers have the history and pedigree of the rugged Panasonic Toughbooks, and among those the CF-27/CF-28/CF-29 and now CF-30 holds a special place as perhaps the most popular rugged notebook computer ever made. With this design, Panasonic essent...
0%
notebookreview.com
Updated:
2012-11-19 12:48:08
Panasonic has been making fully rugged U.S.
Good Can be used in almost any environment, Builtin handle for portability, Extremely long battery life, High quality, Rigid screen lid, Can be used as a weapon...
Bad Not for the faint of wallet, No bleeding edge hardware, Heavy and bulky, Expensive upgrades, Not made for gaming.
Bottom line I am more than satisfied with the Toughbook and it is everything Panasonic advertised it to be.
0%
trustedreviews.com
Updated:
2012-11-19 12:48:10
Back in November 2005 I reviewed the Panasonic ToughBook CF-29 and proclaimed it the ultimate rugged notebook. In fact the CF-29 was so good, that Panasonic has only just replaced it with this, the CF-30. Like the CF-29 before it, the CF-30 looks like it...
90%
Ruggedpcreview.com
Updated:
2012-11-19 12:48:11
Few computers have the history and pedigree of the rugged Panasonic Toughbooks, and among those the CF-27/CF-28/CF-29 and now CF-30 holds a special place as perhaps the most popular rugged notebook computer ever made. With this design, Panasonic essen...
0%