location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB8253 Installation-projector data projector 3500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB8253 Installation-projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.J2G77.B1E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ PB8253 Installation-projector data projector 3500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 3500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - 395 W
More>>>
Short summary description BenQ PB8253 Installation-projector data projector 3500 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ PB8253 Installation-projector data projector 3500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB8253 Installation-projector, 3500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 24 - 88 kHz

Long summary description BenQ PB8253 Installation-projector data projector 3500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ PB8253 Installation-projector data projector 3500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ PB8253 Installation-projector. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 300 W. Noise level: 34 dB. Display number of colors: 16.78 million colours. Power consumption (typical): 395 W

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
3500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
24 - 88 kHz
Vertical scan range
48 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp power
300 W
Video
Full HD *
Yes
Features
Noise level *
34 dB
Display
Display number of colors
16.78 million colours
Power
Power consumption (typical) *
395 W
Weight & dimensions
Weight *
3,6 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
320 x 236 x 106 mm
Power requirements
50 - 60 Hz
I/O ports
VGA in DVI-I in Component Video in S-Video in Composite Video in PC audio in Audio L/R in
Connectivity technology
Wired
Country Distributor
United Kingdom 1 distributor(s)