location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter SX 42U 750mm Wide Perforated Curved Door Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter SX 42U 750mm Wide Perforated Curved Door Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR7050
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:35:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description APC NetShelter SX 42U 750mm Wide Perforated Curved Door Black:
This short summary of the APC NetShelter SX 42U 750mm Wide Perforated Curved Door Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter SX 42U 750mm Wide Perforated Curved Door Black, Black, 42U, 12,6 kg, 838 mm, 1994 mm, 114 mm

Long summary description APC NetShelter SX 42U 750mm Wide Perforated Curved Door Black:
This is an auto-generated long summary of APC NetShelter SX 42U 750mm Wide Perforated Curved Door Black based on the first three specs of the first five spec groups.

APC NetShelter SX 42U 750mm Wide Perforated Curved Door Black. Product color: Black, Rack capacity: 42U. Weight: 12,6 kg. Package width: 838 mm, Package depth: 1994 mm, Package height: 114 mm. Dimensions (WxDxH): 749 x 35 x 1915 mm

Features
Product color *
Black
Rack capacity
42U
Weight & dimensions
Weight
12,6 kg
Packaging data
Package width
838 mm
Package depth
1994 mm
Package height
114 mm
Package weight
18 kg
Other features
Dimensions (WxDxH)
749 x 35 x 1915 mm
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)